RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM2020

Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJM2020 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJM2020
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM2020
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJM2020
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.7858 to 0.7866 inch (19.96 to 19.98 mm)
Housing Bore 0.9055 to 0.9063 inch (23.00 to 23.02 mm)
Bearing ID 0.7858 to 0.7866 inch (19.96 to 19.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.0000 inch (76.20 mm)
View Details
Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0303DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
Plain Bushes - 529000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.4961 inch (38.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details