RBC Bearings Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM1012

Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
Description
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing - CJM1012 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
CJM1012
Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing CJM1012
This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJM1012
Product Name Fiberglide® Self-Lubricating Bearings, Coiled Steel Backing
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
Housing Bore 0.4724 to 0.4731 inch (12.00 to 12.02 mm)
Bearing ID 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.8661 inch (22.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6875 inch (42.86 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details