The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJH3248 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.0000 inch (50.80 mm) |
| Housing Bore | 2.2495 to 2.2505 inch (57.14 to 57.16 mm) |
| Bearing ID | 2.0000 inch (50.80 mm) |