The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJH2224 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.3750 inch (34.92 mm) |
| Housing Bore | 1.6245 to 1.6255 inch (41.26 to 41.29 mm) |
| Bearing ID | 1.3750 inch (34.92 mm) |