RBC Bearings Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing CJH1616

Description
The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.
Description
The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing - CJH1616 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing
CJH1616
Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing CJH1616
The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.

The constant wall thickness of 1/8 in. (.125) for the CJH Series makes them dimensionally interchangeable with many bronze bushings. Carbon steel is normally used as a backing material, with the external surface plated to resist corrosion. Other materials can be supplied upon special order. Typical applications include farm equipment, construction and material handling equipment. FABROID® can also be supplied for special applications. Consult Transport Dynamics Engineering Department.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number CJH1616
Product Name Fiberglide® Self-Lubricating Bearings, Heavy Wall Coiled Steel Backing
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.0000 inch (25.40 mm)
Housing Bore 1.2495 to 1.2505 inch (31.74 to 31.76 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details