Tapered bore, double acting angular contact bearing, maximum load of 150%
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | BT5256-DSA3 |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 3.25 inch (82.55 mm) |
| Length Through Bore | 3.6 inch (91.44 mm) |