Tapered bore, double acting angular contact bearing, maximum load of 150%
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | BT2428-DSA3 |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 1.5 inch (38.1 mm) |
| Length Through Bore | 1.76 inch (44.7 mm) |