This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment, and it is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | BH8896-9LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 5.5 inch (140 mm) |
| Length Through Bore | 4.95 inch (126 mm) |
| Housing Diameter | 8.75 inch (222 mm) |