This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment, and it is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | BH4852-LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 3 inch (76.2 mm) |
| Length Through Bore | 3.02 inch (76.76 mm) |
| Housing Diameter | 5.12 inch (130 mm) |