This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment, and it is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | BH2428-LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 1.5 inch (38.1 mm) |
| Length Through Bore | 1.58 inch (40.13 mm) |
| Housing Diameter | 2.81 inch (71.44 mm) |