Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B96-9LNMSS |
| Features | Self-lubricating; Corrosion Resistant; Suitable for Rotating Shaft |
| Design Units | Inch |
| Bore Diameter | 6 inch (152 mm) |
| Length Through Bore | 4.75 inch (121 mm) |
| Housing Diameter | 8.75 inch (222 mm) |