This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is separable, and has a double-fractured outer ring.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B96-9L |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 6 inch (152 mm) |
| Length Through Bore | 4.75 inch (121 mm) |
| Housing Diameter | 8.75 inch (222 mm) |