This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B52-SA |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 3.25 inch (82.55 mm) |
| Length Through Bore | 2.03 inch (51.56 mm) |