This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B48-SA |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 3 inch (76.2 mm) |
| Length Through Bore | 1.86 inch (47.24 mm) |