This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B48-EL |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 3 inch (76.2 mm) |
| Length Through Bore | 4.5 inch (114 mm) |
| Housing Diameter | 4.75 inch (121 mm) |