This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, and has a single-fractured outer ring.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B44-L |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 2.75 inch (69.85 mm) |
| Length Through Bore | 2.41 inch (61.11 mm) |
| Housing Diameter | 4.38 inch (111 mm) |