This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, and has a single-fractured outer ring.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B32-L |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 2 inch (50.8 mm) |
| Length Through Bore | 1.75 inch (44.45 mm) |
| Housing Diameter | 3.19 inch (80.96 mm) |