Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B20LNMSS |
| Features | Self-lubricating; Corrosion Resistant; Suitable for Rotating Shaft |
| Design Units | Inch |
| Bore Diameter | 1.25 inch (31.75 mm) |
| Length Through Bore | 1.09 inch (27.76 mm) |
| Housing Diameter | 2 inch (50.8 mm) |