This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, has a single-fractured outer ring, and is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B20-LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 1.25 inch (31.75 mm) |
| Length Through Bore | 1.09 inch (27.76 mm) |
| Housing Diameter | 2 inch (50.8 mm) |