This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is sealed, non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B20-ELSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 1.25 inch (31.75 mm) |
| Length Through Bore | 1.88 inch (47.62 mm) |
| Housing Diameter | 2 inch (50.8 mm) |