This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, has a double-fractured outer ring, and is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B168-9LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 10.5 inch (267 mm) |
| Length Through Bore | 7.88 inch (200 mm) |
| Housing Diameter | 15.75 inch (400 mm) |