RBC Bearings B160-9LSSQ

Description
The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of unidirectional load when lubrication intervals are missed, the groove system retains extra lubricant where it is needed for added margins of performance. In the dirtiest of environments the grooves and channels capture dirt or debris and keep these contaminants away from the raceway surfaces. The RBC QuadLube long life spherical plain bearing maintains the same size capacity rating as conventional bearings with the same envelope. It can immediately replace conventional bearings without modifying housing or shafts.
Description
The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of unidirectional load when lubrication intervals are missed, the groove system retains extra lubricant where it is needed for added margins of performance. In the dirtiest of environments the grooves and channels capture dirt or debris and keep these contaminants away from the raceway surfaces. The RBC QuadLube long life spherical plain bearing maintains the same size capacity rating as conventional bearings with the same envelope. It can immediately replace conventional bearings without modifying housing or shafts.

Suppliers

Company
Product
Description
Supplier Links
B160-9LSSQ -  - RBC Bearings
Oxford, CT, USA
B160-9LSSQ
B160-9LSSQ
The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of unidirectional load when lubrication intervals are missed, the groove system retains extra lubricant where it is needed for added margins of performance. In the dirtiest of environments the grooves and channels capture dirt or debris and keep these contaminants away from the raceway surfaces. The RBC QuadLube long life spherical plain bearing maintains the same size capacity rating as conventional bearings with the same envelope. It can immediately replace conventional bearings without modifying housing or shafts.

The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of unidirectional load when lubrication intervals are missed, the groove system retains extra lubricant where it is needed for added margins of performance. In the dirtiest of environments the grooves and channels capture dirt or debris and keep these contaminants away from the raceway surfaces. The RBC QuadLube long life spherical plain bearing maintains the same size capacity rating as conventional bearings with the same envelope. It can immediately replace conventional bearings without modifying housing or shafts.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Spherical Plain Bearings
Product Name B160-9LSSQ
Features Lubrication Port
Design Units Inch
Bore Diameter 10 inch (254 mm)
Length Through Bore 7.5 inch (190 mm)
Housing Diameter 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ25ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1 inch (25.4 mm)
Length Through Bore 0.8750 inch (22.22 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 558469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 1.18 inch (30 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 70 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details