This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B14-SA |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 0.8750 inch (22.22 mm) |
| Length Through Bore | 0.5200 inch (13.21 mm) |