This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, has a double-fractured outer ring, and is sealed.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B120-9LSS |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 7.5 inch (190 mm) |
| Length Through Bore | 5.62 inch (143 mm) |
| Housing Diameter | 11.25 inch (286 mm) |