This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress.
| RBC Bearings | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Name | B12-EL |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 0.7500 inch (19.05 mm) |
| Length Through Bore | 1.12 inch (28.57 mm) |
| Housing Diameter | 1.25 inch (31.75 mm) |