Raytheon Company Transistor 2N3735

Description
TRANSISTOR, NPN, 40 V, 1.5 A, 1 W , TO-39 (TO-205AD). FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, 40 V, 1.5 A, 1 W , TO-39 (TO-205AD). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 141128946 - Radwell International
Willingboro, NJ, United States
Transistor
141128946
Transistor 141128946
TRANSISTOR, NPN, 40 V, 1.5 A, 1 W , TO-39 (TO-205AD). FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 40 V, 1.5 A, 1 W , TO-39 (TO-205AD). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 141128946
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details