RF TXRX MOD BT U.FL SMD NORDIC
802.15.4, Bluetooth Bluetooth v5.1, Thread, Zigbee® Transceiver Module 2.36GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | MDBT50Q-U512K | MDBT50Q-U512K |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to ? C (-40.0 to ? F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2360 to 2500 MHz | 2360 to 2500 MHz |
| Data Rate | 2000 kbps | 2000 kbps |
| Sensitivity | -103 dBm | -103 dBm |
| Output Power | 8 dBm | 8 dBm |