Raymond Machinery Co., Ltd. Customized Transmission Chain

Description
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Rust Protection Application: Transfer industry Product Feature: This is a wear-resistant consumable link, which has high requirements for hardness and strength. It is required to weld a scar with a hardness greater than 50HRC on the chain to increase the wear resistance of the chain. We use a welding robot to complete this welding process to ensure that the welding scar is uniform and beautiful.
Description
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Rust Protection Application: Transfer industry Product Feature: This is a wear-resistant consumable link, which has high requirements for hardness and strength. It is required to weld a scar with a hardness greater than 50HRC on the chain to increase the wear resistance of the chain. We use a welding robot to complete this welding process to ensure that the welding scar is uniform and beautiful.

Suppliers

Company
Product
Description
Supplier Links
Customized Transmission Chain -  - Raymond Machinery Co., Ltd.
Ningbo, China
Customized Transmission Chain
Customized Transmission Chain
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Rust Protection Application: Transfer industry Product Feature: This is a wear-resistant consumable link, which has high requirements for hardness and strength. It is required to weld a scar with a hardness greater than 50HRC on the chain to increase the wear resistance of the chain. We use a welding robot to complete this welding process to ensure that the welding scar is uniform and beautiful.

Material: Alloy Steel
Cast Process: Precision Casting
Heat Treatment: Q+T
Surface Treatment: Rust Protection
Application: Transfer industry
Product Feature:
This is a wear-resistant consumable link, which has high requirements for hardness and strength.
It is required to weld a scar with a hardness greater than 50HRC on the chain to increase the wear resistance of the chain.
We use a welding robot to complete this welding process to ensure that the welding scar is uniform and beautiful.

Supplier's Site

Technical Specifications

  Raymond Machinery Co., Ltd.
Product Category Conveyor Chain
Product Name Customized Transmission Chain
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Conveyor Chain With Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Features Attachment Chain
Attachments Standard Straight; Wide Contour Straight
View Details
WhisperTrax™ - HO-RAS Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Types Raised Chain
Rollers Rollerless
View Details
Double Pitch Conveyor Chains - C2050NEPRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 0.3750 inch (9.52 mm)
View Details