- Trained on our vast library of engineering resources.

Raymond Handling Consultants, L.C. 36" TRAVEL - 24"W X 48"L PLATFORM HXL36-40

Description
SCISSOR LIFT TABLE

Suppliers

Company
Product
Description
Supplier Links
36
Lakeland, FL, USA
36" TRAVEL - 24"W X 48"L PLATFORM
HXL36-40
36" TRAVEL - 24"W X 48"L PLATFORM HXL36-40
SCISSOR LIFT TABLE

SCISSOR LIFT TABLE

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Lifts
Product Number HXL36-40
Product Name 36" TRAVEL - 24"W X 48"L PLATFORM
Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Heavy Duty Lift Table - 3HD36-80 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
View Details
Multi Stage Lift Table - MSL3-6108 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 108 inch (2743 mm)
Width 34 inch (864 mm)
View Details
Manual Push Lift Trucks - 1590-7-1 - David Round
Specs
Tires Solid
Capacity 1500 lbs (680 kg)
Lift Travel 90 inch (2286 mm)
View Details