HU1237 -- STANDARD HEAVY DUTY UPRIGHTS
Raymond Handling Consultants, L.C.
STANDARD HEAVY DUTY UPRIGHTS
HU1237
Description
RUGGED CANTILEVER RACKS
-
Raymond Handling Consultants, L.C.
Description
RUGGED CANTILEVER RACKS
Suppliers
STANDARD HEAVY DUTY UPRIGHTS
HU1237
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
HU1237 |
|
Product Name
|
STANDARD HEAVY DUTY UPRIGHTS |
|
Category
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
36 inch (914 mm)
View Details
Type
Shelving; Racking
Capacity
44.1 lbs (20 kg)
Depth
6.89 inch (175 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details