HSS4266 -- HYDRAULIC PALLET STACKERS
Raymond Handling Consultants, L.C.
HYDRAULIC PALLET STACKERS
HSS4266
Description
PALLET STACKERS
-
Raymond Handling Consultants, L.C.
Description
PALLET STACKERS
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
HSS4266 |
|
Product Name
|
HYDRAULIC PALLET STACKERS |
|
Type
|
Pallet Jack; Stacker / Walkie
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details