Raymond Handling Consultants, L.C. 16" WIDE TREAD HPIP-7GSU

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
16
Lakeland, FL, USA
16" WIDE TREAD
HPIP-7GSU
16" WIDE TREAD HPIP-7GSU
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-7GSU
Product Name 16" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 1874994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 2.02 ft (6.16 dm)
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
4' Aluminum Stepladder 300 lbs. Load Capacity - DXL2010-04 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 300 lbs (136 kg)
View Details