HDF-42108 -- WIRE MESH DECKING
Raymond Handling Consultants, L.C.
WIRE MESH DECKING
HDF-42108
Description
JAKEN PALLET RACK
-
Raymond Handling Consultants, L.C.
Description
JAKEN PALLET RACK
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
HDF-42108 |
|
Product Name
|
WIRE MESH DECKING |
|
Category
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shelving; Racking
Capacity
50.72 lbs (23 kg)
Depth
21.97 inch (558 mm)
View Details
Category
Industrial
Length
36 inch (914 mm)
Width
24 inch (610 mm)
View Details