HB886-2000 -- HB800 SERIES -- 20" LOAD CENTER
Raymond Handling Consultants, L.C.
HB800 SERIES -- 20" LOAD CENTER
HB886-2000
Description
POWERFUL FORK LIFT
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
HB886-2000 |
|
Product Name
|
HB800 SERIES -- 20" LOAD CENTER |
|
Capacity
|
2000 lbs (907 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details