HB666 -- HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
Raymond Handling Consultants, L.C.
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB666
Description
POWERFUL FORK LIFT
-
Raymond Handling Consultants, L.C.
Description
POWERFUL FORK LIFT
Suppliers
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER
HB666
Supplier's Site
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
HB666 |
|
Product Name
|
HB600 SERIES ADJUSTABLE 24" FORKS (NON-STRADDLE) 15" LOAD CENTER |
|
Capacity
|
1000 lbs (454 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
Capacity
551 lbs (250 kg)
Width
20 inch (500 mm)
Length
33 inch (830 mm)
View Details
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details