H3G3HH -- TWO STAGE GAS DRIVE
Raymond Handling Consultants, L.C.
TWO STAGE GAS DRIVE
H3G3HH
Description
BELAIRE AIR COMPRESSORS
-
Raymond Handling Consultants, L.C.
Description
BELAIRE AIR COMPRESSORS
Technical Specifications
|
Product Category
|
Air Compressors |
|
Product Number
|
H3G3HH |
|
Product Name
|
TWO STAGE GAS DRIVE |
|
Mass Flow Capacity
|
18.5 SCFM (31.44 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Compressor Technology
Rotary Vane
Lubrication Style
Oil-free
Mass Flow Capacity
7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Fuji Electric Corp. of America
Power Source
AC Three Phase
Horse Power
1.4 HP
Mounting
Skid / Base Plate Mounted
View Details
Compressor Technology
Rotary Screw
Power Source
Electric/Engine
Lubrication Style
Lubricated
View Details