H2566 -- FLARED WORK BENCHES
Raymond Handling Consultants, L.C.
FLARED WORK BENCHES
H2566
Description
FLARED WORK BENCHES
-
Raymond Handling Consultants, L.C.
Description
FLARED WORK BENCHES
Suppliers
FLARED WORK BENCHES
H2566
Supplier's Site
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
H2566 |
|
Product Name
|
FLARED WORK BENCHES |
|
Length
|
34.0 inch (864 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical
Length
72.0 inch (1830 mm)
Width
35.4 inch (900.00 mm)
View Details
Length
33.1 inch (840 mm)
Width
70.9 inch (1800.00 mm)
Height
35.4 inch (900 mm)
View Details
Length
80.0 inch (2032 mm)
Width
60.0 inch (1524.00 mm)
Height
30.0 inch (762 mm)
View Details