H220617 -- SUPERLITE FOLDING TRUCK
Raymond Handling Consultants, L.C.
SUPERLITE FOLDING TRUCK
H220617
Description
SUPERLITE FOLDING TRUCK
-
Raymond Handling Consultants, L.C.
Description
SUPERLITE FOLDING TRUCK
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
H220617 |
|
Product Name
|
SUPERLITE FOLDING TRUCK |
|
Capacity
|
175 lbs (79 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cart / Truck Type
Shelf Cart
Material
Steel
Length
33 inch (838 mm)
View Details
Cart / Truck Type
AGV Cart
Capacity
7000 lbs (3175 kg)
View Details
Cart / Truck Type
Dollies
Capacity
662 lbs (300 kg)
Length
24 inch (600 mm)
View Details
Capacity
331 lbs (150 kg)
Length
24 inch (600 mm)
Width
20 inch (500 mm)
View Details