Raychem RPG, Limited Aluminum enclosures Raychem RPG RJ19 - 230 x 200 x 113 RJ19 - DAA4100948

Description
The grey aluminum enclosure RJ19 from Raychem RPG in the dimensions 230 x 200 x 113 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ19 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet
Description
The grey aluminum enclosure RJ19 from Raychem RPG in the dimensions 230 x 200 x 113 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ19 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum enclosures Raychem RPG RJ19 - 230 x 200 x 113 -  - Automation24, Inc.
King of Prussia, PA, United States
Aluminum enclosures Raychem RPG RJ19 - 230 x 200 x 113
Aluminum enclosures Raychem RPG RJ19 - 230 x 200 x 113
The grey aluminum enclosure RJ19 from Raychem RPG in the dimensions 230 x 200 x 113 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ19 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

The grey aluminum enclosure RJ19 from Raychem RPG in the dimensions 230 x 200 x 113 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ19 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Aluminum enclosures Raychem RPG RJ19 - 230 x 200 x 113
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9852 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.12 inch (130 mm)
Depth 7.87 inch (200 mm)
View Details