Raychem RPG, Limited Aluminum enclosure Raychem RPG RJ01 - 50 x 45 x 30 RJ01

Description
The grey aluminum enclosure RJ01 from Raychem RPG in the dimensions 50 x 45 x 30 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ01 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet
Description
The grey aluminum enclosure RJ01 from Raychem RPG in the dimensions 50 x 45 x 30 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ01 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum enclosure Raychem RPG RJ01 - 50 x 45 x 30 -  - Automation24, Inc.
King of Prussia, PA, United States
Aluminum enclosure Raychem RPG RJ01 - 50 x 45 x 30
Aluminum enclosure Raychem RPG RJ01 - 50 x 45 x 30
The grey aluminum enclosure RJ01 from Raychem RPG in the dimensions 50 x 45 x 30 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ01 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

The grey aluminum enclosure RJ01 from Raychem RPG in the dimensions 50 x 45 x 30 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ01 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal blocks.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Aluminum enclosure Raychem RPG RJ01 - 50 x 45 x 30
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details