Raxton Limited Reducer M20

Description
REDUCER METALLIC BB HEX THREAD 23.4MM 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER METALLIC BB HEX THREAD 23.4MM 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 56376345 - Radwell International
Willingboro, NJ, United States
Reducer
56376345
Reducer 56376345
REDUCER METALLIC BB HEX THREAD 23.4MM 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

REDUCER METALLIC BB HEX THREAD 23.4MM 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 56376345
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
GB65 80:1 Steel / Bronze - GB65-80SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 80 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details