Raspberry Pi Cable, Micro Hdmi-Hdmi Plug, 2M, Blk; Connector Type A Raspberry-Pi T7733AX

Description
CABLE, MICRO HDMI-HDMI PLUG, 2M, BLK; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet
Description
CABLE, MICRO HDMI-HDMI PLUG, 2M, BLK; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro Hdmi-Hdmi Plug, 2M, Blk; Connector Type A Raspberry-Pi - 07AH1274 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro Hdmi-Hdmi Plug, 2M, Blk; Connector Type A Raspberry-Pi
07AH1274
Cable, Micro Hdmi-Hdmi Plug, 2M, Blk; Connector Type A Raspberry-Pi 07AH1274
CABLE, MICRO HDMI-HDMI PLUG, 2M, BLK; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

CABLE, MICRO HDMI-HDMI PLUG, 2M, BLK; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH1274
Product Name Cable, Micro Hdmi-Hdmi Plug, 2M, Blk; Connector Type A Raspberry-Pi
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1828896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 4.92 ft (15 dm)
Connector Type Hdmi
View Details