Raspberry Pi Cable, Micro Hdmi-Hdmi Plug, 1M, Blk; Product Range Raspberry-Pi T7732AX

Description
CABLE, MICRO HDMI-HDMI PLUG, 1M, BLK; Product Range:Raspberry Pi 4 official HDMI Cables; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE, MICRO HDMI-HDMI PLUG, 1M, BLK; Product Range:Raspberry Pi 4 official HDMI Cables; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro Hdmi-Hdmi Plug, 1M, Blk; Product Range Raspberry-Pi - 07AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro Hdmi-Hdmi Plug, 1M, Blk; Product Range Raspberry-Pi
07AH1273
Cable, Micro Hdmi-Hdmi Plug, 1M, Blk; Product Range Raspberry-Pi 07AH1273
CABLE, MICRO HDMI-HDMI PLUG, 1M, BLK; Product Range:Raspberry Pi 4 official HDMI Cables; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Jacket Color:Black RoHS Compliant: Yes

CABLE, MICRO HDMI-HDMI PLUG, 1M, BLK; Product Range:Raspberry Pi 4 official HDMI Cables; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 07AH1273
Product Name Cable, Micro Hdmi-Hdmi Plug, 1M, Blk; Product Range Raspberry-Pi
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845083 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details