Raspberry Pi Cable, Micro Hdmi-Hdmi Plug, 2M, Wht; Connector Type A Raspberry-Pi T7690AX

Description
CABLE, MICRO HDMI-HDMI PLUG, 2M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet
Description
CABLE, MICRO HDMI-HDMI PLUG, 2M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro Hdmi-Hdmi Plug, 2M, Wht; Connector Type A Raspberry-Pi - 07AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro Hdmi-Hdmi Plug, 2M, Wht; Connector Type A Raspberry-Pi
07AH1272
Cable, Micro Hdmi-Hdmi Plug, 2M, Wht; Connector Type A Raspberry-Pi 07AH1272
CABLE, MICRO HDMI-HDMI PLUG, 2M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

CABLE, MICRO HDMI-HDMI PLUG, 2M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH1272
Product Name Cable, Micro Hdmi-Hdmi Plug, 2M, Wht; Connector Type A Raspberry-Pi
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details