Raspberry Pi Cable, Micro Hdmi-Hdmi Plug, 1M, Wht; Connector Type A Raspberry-Pi T7689AX

Description
CABLE, MICRO HDMI-HDMI PLUG, 1M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet
Description
CABLE, MICRO HDMI-HDMI PLUG, 1M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro Hdmi-Hdmi Plug, 1M, Wht; Connector Type A Raspberry-Pi - 07AH1271 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro Hdmi-Hdmi Plug, 1M, Wht; Connector Type A Raspberry-Pi
07AH1271
Cable, Micro Hdmi-Hdmi Plug, 1M, Wht; Connector Type A Raspberry-Pi 07AH1271
CABLE, MICRO HDMI-HDMI PLUG, 1M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

CABLE, MICRO HDMI-HDMI PLUG, 1M, WHT; Connector Type A:Micro HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:Raspberry Pi 4 official HDMI Cables RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH1271
Product Name Cable, Micro Hdmi-Hdmi Plug, 1M, Wht; Connector Type A Raspberry-Pi
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 2299955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details