Raspberry Pi Psu, Raspberry Pi, 5V, 2.5A, Aus; No. Of Outputs Raspberry-Pi T6091DV

Description
PSU, RASPBERRY PI, 5V, 2.5A, AUS; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output RoHS Compliant: Yes
Datasheet
Description
PSU, RASPBERRY PI, 5V, 2.5A, AUS; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Raspberry Pi, 5V, 2.5A, Aus; No. Of Outputs Raspberry-Pi - 78Y8611 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Raspberry Pi, 5V, 2.5A, Aus; No. Of Outputs Raspberry-Pi
78Y8611
Psu, Raspberry Pi, 5V, 2.5A, Aus; No. Of Outputs Raspberry-Pi 78Y8611
PSU, RASPBERRY PI, 5V, 2.5A, AUS; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output RoHS Compliant: Yes

PSU, RASPBERRY PI, 5V, 2.5A, AUS; No. of Outputs:1 Output; Output Power Max:13W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 78Y8611
Product Name Psu, Raspberry Pi, 5V, 2.5A, Aus; No. Of Outputs Raspberry-Pi
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3280-BK1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details