Manufacturer: Raspberry Pi
Category: Development Boards, Kits, Programmers -Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Package: Bulk
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Mounting Type: Fixed
Board Type: Evaluation Platform
Base Product Number: RP2040
RASPBERRY PI PICO H RP2040
RASPBERRY PI PICO H
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SC0917 | SC0917 | |
| Product Name | Development Boards, Kits, Programmers -Evaluation Boards -Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |