Raspberry Pi 400 is a compact personal computer integrated into a keyboard, featuring a Broadcom BCM2711 quad-core Cortex-A72 processor operating at 1.8GHz and 4GB of LPDDR4-3200 RAM. It supports dual-band wireless networking (IEEE 802.11b/g/n/ac), Bluetooth 5.0, and Gigabit Ethernet, along with multiple connectivity options including two USB 3.0 ports and one USB 2.0 port. The device is equipped with two micro HDMI ports capable of supporting up to 4K video output at 60 frames per second. The Raspberry Pi 400 is designed for various applications such as web browsing, document editing, video playback, and programming. It includes a microSD card slot for storage and a 40-pin GPIO header for hardware interfacing. The operating temperature range is from 0°C to +50°C, and it requires a 5V DC power supply via USB. The product is available in different regional variants and can be purchased as a complete kit or as a standalone unit.
RPI400 KIT, 64BIT, CORTEX-A72, GERMAN; Silicon Manufacturer:Broadco
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 86AH1913 |
| Product Name | Rpi400 Kit, 64Bit, Cortex-A72, German; Silicon Manufacturer Raspberry-Pi |
| Category | Developement Board |