Raspberry Pi For Use With Raspberry-Pi RPI3-CASE-BLK-GRY

Description
For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Black, Grey; Product Range:RPi 3 Official Case RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Black, Grey; Product Range:RPi 3 Official Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Raspberry-Pi - 80Y1135 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Raspberry-Pi
80Y1135
For Use With Raspberry-Pi 80Y1135
For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Black, Grey; Product Range:RPi 3 Official Case RoHS Compliant: Yes

For Use With:Raspberry Pi 3 Model B; External Height:26mm; External Width:71mm; External Depth:96mm; Enclosure Material:-; Body Color:Black, Grey; Product Range:RPi 3 Official Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80Y1135
Product Name For Use With Raspberry-Pi
Length 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details