Raspberry Pi Usb Connector Convert From Raspberry-Pi HK-MUS5

Description
USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:USB 2.0; IP Rating:-; Product Range:Raspberry Pi; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:USB 2.0; IP Rating:-; Product Range:Raspberry Pi; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Connector Convert From Raspberry-Pi - 80R7628 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Convert From Raspberry-Pi
80R7628
Usb Connector Convert From Raspberry-Pi 80R7628
USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:USB 2.0; IP Rating:-; Product Range:Raspberry Pi; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:USB 2.0; IP Rating:-; Product Range:Raspberry Pi; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R7628
Product Name Usb Connector Convert From Raspberry-Pi
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details